Schneider Electric Boxes NSYS3D4315T

Description
"ENCLOSURE STL 15.75""L X 11.81""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 15.75""L X 11.81""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3D4315T-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 15.75""L X 11.81""W"

"ENCLOSURE STL 15.75""L X 11.81""W"

Buy Now Datasheet
Wall Boxes - 2113971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2113971
Wall Boxes 2113971
Schneider Electric NSYS3D4315T Wall Box

Schneider Electric NSYS3D4315T Wall Box

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3D4315T-ND 2113971
Product Name Boxes Wall Boxes
Type Junction Box Junction Box
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Hinged Cover Hinged Cover; Locking; Viewing Door / Window
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 109-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9853 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 2.76 inch (70 mm)
Depth 4.41 inch (112 mm)
View Details