Schneider Electric Wall Boxes NSYS3D5420P

Description
Schneider Electric NSYS3D5420P Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3D5420P Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7018424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7018424
Wall Boxes 7018424
Schneider Electric NSYS3D5420P Wall Box

Schneider Electric NSYS3D5420P Wall Box

Supplier's Site
Boxes - 4008-NSYS3D5420P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 19.69""L X 15.75""W"

"ENCLOSURE STL 19.69""L X 15.75""W"

Buy Now Datasheet
Enclosure, Ip66, 500X400X200Mm; Enclosure Type Schneider Electric - 67AH3129 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, 500X400X200Mm; Enclosure Type Schneider Electric
67AH3129
Enclosure, Ip66, 500X400X200Mm; Enclosure Type Schneider Electric 67AH3129
ENCLOSURE, IP66, 500X400X200MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:500mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, IP66, 500X400X200MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:500mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7018424 4008-NSYS3D5420P-ND 67AH3129
Product Name Wall Boxes Boxes Enclosure, Ip66, 500X400X200Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 15.75 inch (400 mm) 15.75 inch (400 mm)
Depth 7.87 inch (200 mm) 7.87 inch (200 mm)
Material Steel; Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details