BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PN-1327

Description
Light gray polycarbonate body & cover, UL94V-2 flammability rating
Request a Quote Datasheet
Description
Light gray polycarbonate body & cover, UL94V-2 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PN-1327
Plastic Boxes, NEMA 4x PN-1327
Light gray polycarbonate body & cover, UL94V-2 flammability rating

Light gray polycarbonate body & cover, UL94V-2 flammability rating

Supplier's Site
PLASTIC NEMA, SOLID, PC UPC#:666020023049 - PN-1327 - Heilind Electronics, Inc.
Wilmington, MA, United States
PLASTIC NEMA, SOLID, PC UPC#:666020023049
PN-1327
PLASTIC NEMA, SOLID, PC UPC#:666020023049 PN-1327
PLASTIC NEMA, SOLID, PC UPC#:666020023049

PLASTIC NEMA, SOLID, PC UPC#:666020023049

Buy Now
Boxes - 377-1127-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 3.158"" (80.21mm)"

"Box Plastic, Polycarbonate Gray Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 3.158"" (80.21mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1327
Electrical Enclosures PN-1327
Electrical Enclosures Box, Solid, Polycarb NEMA 6.73x4.76x3.15"

Electrical Enclosures Box, Solid, Polycarb NEMA 6.73x4.76x3.15"

Buy Now Datasheet
NEMA 4X SEALED POLYCARBONATE, LIGHT GRAY BODY & COVER, 6.73 X 4.76 X 3.15
Fort Worth, TX, USA
NEMA 4X SEALED POLYCARBONATE, LIGHT GRAY BODY & COVER, 6.73 X 4.76 X 3.15"
70148318
NEMA 4X SEALED POLYCARBONATE, LIGHT GRAY BODY & COVER, 6.73 X 4.76 X 3.15" 70148318
NEMA 4X Enclosures, Neoprene Gasket Material, High Impact ABS, Polycarbonate Body Material These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions: Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts Internal Guide Slots for Mounting PCB Assemblies Vertically Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C ABS Material Has an Operating Temperature of –20°C to +80°C

NEMA 4X Enclosures, Neoprene Gasket Material, High Impact ABS, Polycarbonate Body Material
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:

  • Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications
  • Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust
  • Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts
  • The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C
  • ABS Material Has an Operating Temperature of –20°C to +80°C
Supplier's Site
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries - 92F2518 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
92F2518
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries 92F2518
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:170.9mm; External Width - Metric:121mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:170.9mm; External Width - Metric:121mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
BUDI Wall Mount - PN-1327 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
PN-1327
BUDI Wall Mount PN-1327
IP65 NEMA 4X Box PN-1327

IP65 NEMA 4X Box PN-1327

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1327 PN-1327 377-1127-ND PN-1327 70148318 92F2518 PN-1327
Product Name Plastic Boxes, NEMA 4x PLASTIC NEMA, SOLID, PC UPC#:666020023049 Boxes Electrical Enclosures NEMA 4X SEALED POLYCARBONATE, LIGHT GRAY BODY & COVER, 6.73 X 4.76 X 3.15" Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries BUDI Wall Mount
Type Electronic and Instrument Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 6.73 inch (171 mm) 6.73 inch (171 mm) 6.73 inch (171 mm) 6.73 inch (171 mm)
Width 4.76 inch (121 mm) 4.76 inch (121 mm) 4.76 inch (121 mm) 4.76 inch (121 mm)
Depth 3.15 inch (80.01 mm) 3.15 inch (80.01 mm) 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details