Schneider Electric Wall Boxes NSYTBS292412H

Description
Schneider Electric NSYTBS292412H
Request a Quote Datasheet
Description
Schneider Electric NSYTBS292412H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2198746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2198746
Wall Boxes 2198746
Schneider Electric NSYTBS292412H

Schneider Electric NSYTBS292412H

Supplier's Site
Boxes - 4008-NSYTBS292412H-ND - DigiKey
Thief River Falls, MN, United States
"BOX ABS LGT GRY 11.46""L X 9.49""W"

"BOX ABS LGT GRY 11.46""L X 9.49""W"

Buy Now Datasheet
Industrial Box, Wall Mount, Abs, Grey; Enclosure Type Schneider Electric - 66AH6762 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Box, Wall Mount, Abs, Grey; Enclosure Type Schneider Electric
66AH6762
Industrial Box, Wall Mount, Abs, Grey; Enclosure Type Schneider Electric 66AH6762
INDUSTRIAL BOX, WALL MOUNT, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:291mm; External Width - Metric:241mm; External Depth - Metric:128mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

INDUSTRIAL BOX, WALL MOUNT, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:291mm; External Width - Metric:241mm; External Depth - Metric:128mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2198746 4008-NSYTBS292412H-ND 66AH6762
Product Name Wall Boxes Boxes Industrial Box, Wall Mount, Abs, Grey; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 9.49 inch (241 mm) 9.49 inch (241 mm)
Depth 5.04 inch (128 mm) 5.04 inch (128 mm)
Material Polycarbonate; ABS; ABS ABS ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411Z - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 17 inch (432 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details