Schneider Electric Wall Boxes NSYSBM203012

Description
Schneider Electric NSYSBM203012 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYSBM203012 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7839303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7839303
Wall Boxes 7839303
Schneider Electric NSYSBM203012 Wall Box

Schneider Electric NSYSBM203012 Wall Box

Supplier's Site
Boxes - 4008-NSYSBM203012-ND - DigiKey
Thief River Falls, MN, United States
"BOX STEEL GRAY 11.81""L X 7.87""W"

"BOX STEEL GRAY 11.81""L X 7.87""W"

Buy Now Datasheet
Enclosure, Steel, Grey, 200X300X120Mm; Enclosure Type Schneider Electric - 66AH6718 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, Grey, 200X300X120Mm; Enclosure Type Schneider Electric
66AH6718
Enclosure, Steel, Grey, 200X300X120Mm; Enclosure Type Schneider Electric 66AH6718
ENCLOSURE, STEEL, GREY, 200X300X120MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:200mm; External Width - Metric:300mm; External Depth - Metric:120mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, STEEL, GREY, 200X300X120MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:200mm; External Width - Metric:300mm; External Depth - Metric:120mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site
Sbm Steel Flat Box Nema 4,4X Rohs Compliant Square D By Schneider Electric - 98AC5574 - Newark, An Avnet Company
Chicago, IL, United States
Sbm Steel Flat Box Nema 4,4X Rohs Compliant Square D By Schneider Electric
98AC5574
Sbm Steel Flat Box Nema 4,4X Rohs Compliant Square D By Schneider Electric 98AC5574
SBM STEEL FLAT BOX NEMA 4,4X ROHS COMPLIANT: YES

SBM STEEL FLAT BOX NEMA 4,4X ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7839303 4008-NSYSBM203012-ND 66AH6718 98AC5574
Product Name Wall Boxes Boxes Enclosure, Steel, Grey, 200X300X120Mm; Enclosure Type Schneider Electric Sbm Steel Flat Box Nema 4,4X Rohs Compliant Square D By Schneider Electric
Type Junction Box Junction Box
Width 11.81 inch (300 mm) 11.81 inch (300 mm)
Depth 4.72 inch (120 mm) 4.72 inch (120 mm)
Material Steel; Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-828 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Sensor Interface Junction Blocks - 2171-CPX-AP-A-EC-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details