Schneider Electric Boxes NSYS3D6420P

Description
"ENCLOSURE STL 23.62""L X 15.75""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 23.62""L X 15.75""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3D6420P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 23.62""L X 15.75""W"

"ENCLOSURE STL 23.62""L X 15.75""W"

Buy Now Datasheet
Wall Boxes - 7018427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7018427
Wall Boxes 7018427
Schneider Electric NSYS3D6420P Wall Box

Schneider Electric NSYS3D6420P Wall Box

Supplier's Site
Enclosure, Ip66, 600X400X200Mm; Enclosure Type Schneider Electric - 67AH3132 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, 600X400X200Mm; Enclosure Type Schneider Electric
67AH3132
Enclosure, Ip66, 600X400X200Mm; Enclosure Type Schneider Electric 67AH3132
ENCLOSURE, IP66, 600X400X200MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:600mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, IP66, 600X400X200MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:600mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site
S3D H600Xw400Xd200+Plain Chassis Rohs Compliant Square D By Schneider Electric - 57AC0369 - Newark, An Avnet Company
Chicago, IL, United States
S3D H600Xw400Xd200+Plain Chassis Rohs Compliant Square D By Schneider Electric
57AC0369
S3D H600Xw400Xd200+Plain Chassis Rohs Compliant Square D By Schneider Electric 57AC0369
S3D H600XW400XD200+PLAIN CHASSIS ROHS COMPLIANT: YES

S3D H600XW400XD200+PLAIN CHASSIS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3D6420P-ND 7018427 67AH3132 57AC0369
Product Name Boxes Wall Boxes Enclosure, Ip66, 600X400X200Mm; Enclosure Type Schneider Electric S3D H600Xw400Xd200+Plain Chassis Rohs Compliant Square D By Schneider Electric
Type Junction Box Junction Box
Material Steel Steel; Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Features Hinged Cover Hinged Cover; Locking
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1444461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details