BUD INDUSTRIES, INC. Boxes - PN-1325-DGMB PN-1325-DGMB

Description
Manufacturer: Bud Industries Win Source Part Number: 796199-PN-1325-DGMB Series: PN Color: Gray Features: Card Guides, PCB Supports Material Flammability Rating: UL94 HB Ratings: IP65, NEMA 1,2,4,4X,12,13, UL-508 Thickness: 0.118" (3.00mm) Height: 2.165" (55.00mm) Material: Plastic, ABS Design: Cover Included Shipping Info: Shipped from Digi-Key Weight: 1 lb (453.59g) Container Type: Box with Mounting Flange Area (L x W): 50.2" (324cm) Family Name: PN-1325-DGMB Categories: Boxes, Enclosures, Racks Dimension: 8.740" L x 5.748" W (222.00mm x 146.00mm) Introduction Date: June 06, 2011 ECCN: EAR99 Country of Origin: Taiwan Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bud Industries Win Source Part Number: 796199-PN-1325-DGMB Series: PN Color: Gray Features: Card Guides, PCB Supports Material Flammability Rating: UL94 HB Ratings: IP65, NEMA 1,2,4,4X,12,13, UL-508 Thickness: 0.118" (3.00mm) Height: 2.165" (55.00mm) Material: Plastic, ABS Design: Cover Included Shipping Info: Shipped from Digi-Key Weight: 1 lb (453.59g) Container Type: Box with Mounting Flange Area (L x W): 50.2" (324cm) Family Name: PN-1325-DGMB Categories: Boxes, Enclosures, Racks Dimension: 8.740" L x 5.748" W (222.00mm x 146.00mm) Introduction Date: June 06, 2011 ECCN: EAR99 Country of Origin: Taiwan Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - PN-1325-DGMB - PN-1325-DGMB - Win Source Electronics
Laguna Hills, CA, United States
Boxes - PN-1325-DGMB
PN-1325-DGMB
Boxes - PN-1325-DGMB PN-1325-DGMB
Manufacturer: Bud Industries Win Source Part Number: 796199-PN-1325-DGMB Series: PN Color: Gray Features: Card Guides, PCB Supports Material Flammability Rating: UL94 HB Ratings: IP65, NEMA 1,2,4,4X,12,13, UL-508 Thickness: 0.118" (3.00mm) Height: 2.165" (55.00mm) Material: Plastic, ABS Design: Cover Included Shipping Info: Shipped from Digi-Key Weight: 1 lb (453.59g) Container Type: Box with Mounting Flange Area (L x W): 50.2" (324cm) Family Name: PN-1325-DGMB Categories: Boxes, Enclosures, Racks Dimension: 8.740" L x 5.748" W (222.00mm x 146.00mm) Introduction Date: June 06, 2011 ECCN: EAR99 Country of Origin: Taiwan Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Bud Industries
Win Source Part Number: 796199-PN-1325-DGMB
Series: PN
Color: Gray
Features: Card Guides, PCB Supports
Material Flammability Rating: UL94 HB
Ratings: IP65, NEMA 1,2,4,4X,12,13, UL-508
Thickness: 0.118" (3.00mm)
Height: 2.165" (55.00mm)
Material: Plastic, ABS
Design: Cover Included
Shipping Info: Shipped from Digi-Key
Weight: 1 lb (453.59g)
Container Type: Box with Mounting Flange
Area (L x W): 50.2" (324cm)
Family Name: PN-1325-DGMB
Categories: Boxes, Enclosures, Racks
Dimension: 8.740" L x 5.748" W (222.00mm x 146.00mm)
Introduction Date: June 06, 2011
ECCN: EAR99
Country of Origin: Taiwan
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Boxes - 377-1903-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 8.740"" L x 5.748"" W (222.00mm x 146.00mm) X 2.165"" (55.00mm)"

"Box Plastic, ABS Gray Cover Included 8.740"" L x 5.748"" W (222.00mm x 146.00mm) X 2.165"" (55.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1325-DGMB
Electrical Enclosures PN-1325-DGMB
Electrical Enclosures 8.74 x 5.75 x 2.17 ABS DK GRAY BODY/CVR

Electrical Enclosures 8.74 x 5.75 x 2.17 ABS DK GRAY BODY/CVR

Buy Now Datasheet
Enclosure, Wall Mount,abs, Dark Gray; Enclosure Type Bud Industries - 40T8050 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount,abs, Dark Gray; Enclosure Type Bud Industries
40T8050
Enclosure, Wall Mount,abs, Dark Gray; Enclosure Type Bud Industries 40T8050
ENCLOSURE, WALL MOUNT,ABS, DARK GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:222mm; External Width - Metric:146.1mm; External Depth - Metric:55.1mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT,ABS, DARK GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:222mm; External Width - Metric:146.1mm; External Depth - Metric:55.1mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1325-DGMB 377-1903-ND PN-1325-DGMB 40T8050
Product Name Boxes - PN-1325-DGMB Boxes Electrical Enclosures Enclosure, Wall Mount,abs, Dark Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0118 - Newark, An Avnet Company
Specs
Length 1.78 inch (45.29 mm)
Width 4.33 inch (110 mm)
Depth 8.66 inch (220 mm)
View Details
TK Series Enclosures - 137-510 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers