BUD INDUSTRIES, INC. Boxes PN-1332-DGMB

Description
"Box Plastic, ABS Gray Cover Included 6.346"" L x 3.205"" W (161.20mm x 81.41mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Cover Included 6.346"" L x 3.205"" W (161.20mm x 81.41mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2157-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 6.346"" L x 3.205"" W (161.20mm x 81.41mm) X 2.165"" (55.00mm)"

"Box Plastic, ABS Gray Cover Included 6.346"" L x 3.205"" W (161.20mm x 81.41mm) X 2.165"" (55.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1332-DGMB
Electrical Enclosures PN-1332-DGMB
Electrical Enclosures 6.30 x 3.15 x 2.17in Dark Gray

Electrical Enclosures 6.30 x 3.15 x 2.17in Dark Gray

Buy Now Datasheet
Box Enclosure, Abs, Grey; Enclosure Type Bud Industries - 48X9629 - Newark, An Avnet Company
Chicago, IL, United States
Box Enclosure, Abs, Grey; Enclosure Type Bud Industries
48X9629
Box Enclosure, Abs, Grey; Enclosure Type Bud Industries 48X9629
BOX ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:189.4mm; External Width - Metric:81.4mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Grey; Product Range:PN Series RoHS Compliant: Yes

BOX ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:189.4mm; External Width - Metric:81.4mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Grey; Product Range:PN Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2157-ND PN-1332-DGMB 48X9629
Product Name Boxes Electrical Enclosures Box Enclosure, Abs, Grey; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Black; Enclosure Type Takachi - 38AC2176 - Newark, An Avnet Company
Specs
Length 0.7087 inch (18 mm)
Width 2.28 inch (58 mm)
Depth 3.94 inch (100 mm)
View Details
TK Series Enclosures - 110-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
4 suppliers