Schneider Electric Wall Boxes NSYS3D6525T

Description
Schneider Electric NSYS3D6525T Enclosure
Request a Quote Datasheet
Description
Schneider Electric NSYS3D6525T Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2199762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2199762
Wall Boxes 2199762
Schneider Electric NSYS3D6525T Enclosure

Schneider Electric NSYS3D6525T Enclosure

Supplier's Site
Boxes - 4008-NSYS3D6525T-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 23.62""L X 19.69""W"

"ENCLOSURE STL 23.62""L X 19.69""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2199762 4008-NSYS3D6525T-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Width 19.69 inch (500 mm)
Depth 9.84 inch (250 mm)
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325359 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401AA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers