Schneider Electric Boxes NSYSBM305012

Description
"BOX STEEL GRAY 19.69""L X 11.81""W"
Request a Quote Datasheet
Description
"BOX STEEL GRAY 19.69""L X 11.81""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYSBM305012-ND - DigiKey
Thief River Falls, MN, United States
"BOX STEEL GRAY 19.69""L X 11.81""W"

"BOX STEEL GRAY 19.69""L X 11.81""W"

Buy Now Datasheet
Wall Boxes - 7839329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7839329
Wall Boxes 7839329
Schneider Electric NSYSBM305012 Wall Box

Schneider Electric NSYSBM305012 Wall Box

Supplier's Site
Enclosure, Steel, Grey, 300X500X120Mm; Enclosure Type Schneider Electric - 66AH6728 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, Grey, 300X500X120Mm; Enclosure Type Schneider Electric
66AH6728
Enclosure, Steel, Grey, 300X500X120Mm; Enclosure Type Schneider Electric 66AH6728
ENCLOSURE, STEEL, GREY, 300X500X120MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:500mm; External Depth - Metric:120mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, STEEL, GREY, 300X500X120MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:500mm; External Depth - Metric:120mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYSBM305012-ND 7839329 66AH6728
Product Name Boxes Wall Boxes Enclosure, Steel, Grey, 300X500X120Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Material Steel Steel; Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Ingress Protection(IP) Rating Against Moisture 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details