Serpac Electronic Enclosures Boxes P26,BK

Description
X
Request a Quote Datasheet
Description
X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - P26BK-ND - DigiKey
Thief River Falls, MN, United States
X

X

Buy Now Datasheet
Enclosure, Pet, Black; Enclosure Type Serpac - 06AC7333 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pet, Black; Enclosure Type Serpac
06AC7333
Enclosure, Pet, Black; Enclosure Type Serpac 06AC7333
ENCLOSURE, PET, BLACK; Enclosure Type:-; Enclosure Material:Polyester (PET); External Height - Metric:335mm; External Width - Metric:79.4mm; External Depth - Metric:100.6mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PET, BLACK; Enclosure Type:-; Enclosure Material:Polyester (PET); External Height - Metric:335mm; External Width - Metric:79.4mm; External Depth - Metric:100.6mm; IP Rating:IP66; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number P26BK-ND 06AC7333
Product Name Boxes Enclosure, Pet, Black; Enclosure Type Serpac
Type Junction Box
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 2134045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.87 inch (200 mm)
Depth 3.15 inch (80 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details