BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PN-1332-C

Description
Light gray polycarbonate body & clear cover, UL94V-2 flammability rating
Request a Quote Datasheet
Description
Light gray polycarbonate body & clear cover, UL94V-2 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PN-1332-C
Plastic Boxes, NEMA 4x PN-1332-C
Light gray polycarbonate body & clear cover, UL94V-2 flammability rating

Light gray polycarbonate body & clear cover, UL94V-2 flammability rating

Supplier's Site
Boxes - 377-1133-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 6.299"" L x 3.150"" W (159.99mm x 80.01mm) X 2.171"" (55.14mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 6.299"" L x 3.150"" W (159.99mm x 80.01mm) X 2.171"" (55.14mm)"

Buy Now Datasheet
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries - 52F6541 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
52F6541
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries 52F6541
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:80mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:160mm; External Width - Metric:80mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1332-C
Electrical Enclosures PN-1332-C
Electrical Enclosures Box, Clear, Polycarb NEMA 6.3x3.15x2.17"

Electrical Enclosures Box, Clear, Polycarb NEMA 6.3x3.15x2.17"

Buy Now Datasheet
ENCLOSURE, POLYCARBONATE LIGHT GRAY BODY AND CLEAR COVER, 6.30
Fort Worth, TX, USA
ENCLOSURE, POLYCARBONATE LIGHT GRAY BODY AND CLEAR COVER, 6.30" X 3.15" X 2.17"
70148406
ENCLOSURE, POLYCARBONATE LIGHT GRAY BODY AND CLEAR COVER, 6.30" X 3.15" X 2.17" 70148406
Polycarbonate Body, Light Gray Body, Enclosures These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions: Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts Internal Guide Slots for Mounting PCB Assemblies Vertically Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C ABS Material Has an Operating Temperature of –20°C to +80°C

Polycarbonate Body, Light Gray Body, Enclosures
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:

  • Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications
  • Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust
  • Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts
  • The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C
  • ABS Material Has an Operating Temperature of –20°C to +80°C
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1332-C 377-1133-ND 52F6541 PN-1332-C 70148406
Product Name Plastic Boxes, NEMA 4x Boxes Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries Electrical Enclosures ENCLOSURE, POLYCARBONATE LIGHT GRAY BODY AND CLEAR COVER, 6.30" X 3.15" X 2.17"
Type Electronic and Instrument Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 inch (160 mm) 6.3 inch (160 mm) 6.3 inch (160 mm) 6.3 inch (160 mm)
Width 3.15 inch (80.01 mm) 3.15 inch (80 mm) 3.15 inch (80.1 mm) 3.15 inch (80.01 mm)
Depth 2.17 inch (55.12 mm) 2.17 inch (55 mm) 2.17 inch (55.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 128-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
ESACS - ESXCS control station - increased safety ex ed control stations - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details