Schneider Electric Boxes NSYS3D8625P

Description
"ENCLOSURE STEEL 31.5""L X 23.62""W"
Request a Quote Datasheet
Description
"ENCLOSURE STEEL 31.5""L X 23.62""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3D8625P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 31.5""L X 23.62""W"

"ENCLOSURE STEEL 31.5""L X 23.62""W"

Buy Now Datasheet
Wall Boxes - 7018449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7018449
Wall Boxes 7018449
Schneider Electric NSYS3D8625P Wall Box

Schneider Electric NSYS3D8625P Wall Box

Supplier's Site
Enclosure, Ip66, 800X600X250Mm; Enclosure Type Schneider Electric - 67AH3136 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, 800X600X250Mm; Enclosure Type Schneider Electric
67AH3136
Enclosure, Ip66, 800X600X250Mm; Enclosure Type Schneider Electric 67AH3136
ENCLOSURE, IP66, 800X600X250MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:800mm; External Width - Metric:600mm; External Depth - Metric:250mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, IP66, 800X600X250MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:800mm; External Width - Metric:600mm; External Depth - Metric:250mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3D8625P-ND 7018449 67AH3136
Product Name Boxes Wall Boxes Enclosure, Ip66, 800X600X250Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Material Steel Steel; Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Features Hinged Cover Hinged Cover; Locking
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details