Schneider Electric Wall Boxes NSYS3X4320H

Description
Schneider Electric NSYS3X4320H Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3X4320H Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2113980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2113980
Wall Boxes 2113980
Schneider Electric NSYS3X4320H Wall Box

Schneider Electric NSYS3X4320H Wall Box

Supplier's Site
Boxes - 4008-NSYS3X4320H-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE S STL 15.75""LX11.81""W"

"ENCLOSURE S STL 15.75""LX11.81""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2113980 4008-NSYS3X4320H-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
Material Steel - Stainless; Stainless steel Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details