"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.528"" L x 2.559"" W (115.01mm x 65.00mm) X 1.575"" (40.00mm)"
IP65 NEMA 4X Box with Clear Cover and Mo
ENCLOSURE, WALL MOUNT, POLYCARBONATE, LT GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
Electrical Enclosures 4.53 x 2.56 x 1.58 POLYCARBONAT CLR LID
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-1888-ND | PN-1321-CMB | 40T8037 | PN-1321-CMB |
| Product Name | Boxes | BUDI Wall Mount | Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | ||
| Material | Polycarbonate | Polycarbonate; Polycarbonate | ||
| NEMA Rating | NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 | NEMA Enclosures | NEMA Enclosures | |
| Features | Flame Retardant | RoHS Compliant | ||
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |