BUD INDUSTRIES, INC. Boxes PN-1329-DGMB

Description
"Box Plastic, ABS Gray Cover Included 8.740"" L x 5.748"" W (222.00mm x 146.00mm) X 2.953"" (75.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Cover Included 8.740"" L x 5.748"" W (222.00mm x 146.00mm) X 2.953"" (75.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1904-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 8.740"" L x 5.748"" W (222.00mm x 146.00mm) X 2.953"" (75.00mm)"

"Box Plastic, ABS Gray Cover Included 8.740"" L x 5.748"" W (222.00mm x 146.00mm) X 2.953"" (75.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1329-DGMB
Electrical Enclosures PN-1329-DGMB
Electrical Enclosures 8.74 x 5.75 x 2.95 ABS DK GRAY BODY/CVR

Electrical Enclosures 8.74 x 5.75 x 2.95 ABS DK GRAY BODY/CVR

Buy Now Datasheet
Enclosure, Wall Mount,abs, Dark Gray; Enclosure Type Bud Industries - 40T8059 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount,abs, Dark Gray; Enclosure Type Bud Industries
40T8059
Enclosure, Wall Mount,abs, Dark Gray; Enclosure Type Bud Industries 40T8059
ENCLOSURE, WALL MOUNT,ABS, DARK GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:222mm; External Width - Metric:146.1mm; External Depth - Metric:74.9mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT,ABS, DARK GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:222mm; External Width - Metric:146.1mm; External Depth - Metric:74.9mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1904-ND PN-1329-DGMB 40T8059
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount,abs, Dark Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, White/green; Enclosure Type Takachi - 38AC2571 - Newark, An Avnet Company
Specs
Length 1.3 inch (33 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details