Schneider Electric Boxes NSYS3D3215P

Description
"ENCLOSURE STEEL 11.81""L X 7.87""W"
Request a Quote Datasheet
Description
"ENCLOSURE STEEL 11.81""L X 7.87""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3D3215P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 11.81""L X 7.87""W"

"ENCLOSURE STEEL 11.81""L X 7.87""W"

Buy Now Datasheet
Wall Boxes - 7018405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7018405
Wall Boxes 7018405
Schneider Electric NSYS3D3215P Wall Box

Schneider Electric NSYS3D3215P Wall Box

Supplier's Site
Enclosure, Ip66, 300X200X150Mm; Enclosure Type Schneider Electric - 67AH3120 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, 300X200X150Mm; Enclosure Type Schneider Electric
67AH3120
Enclosure, Ip66, 300X200X150Mm; Enclosure Type Schneider Electric 67AH3120
ENCLOSURE, IP66, 300X200X150MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, IP66, 300X200X150MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3D3215P-ND 7018405 67AH3120
Product Name Boxes Wall Boxes Enclosure, Ip66, 300X200X150Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Material Steel Steel; Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Features Hinged Cover Hinged Cover; Locking
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Hand Held Enclosures - 1194594 - RS Components, Ltd.
Specs
Length 7.48 inch (190 mm)
Depth 2.68 inch (68 mm)
Material Polycarbonate; ABS; ABS
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details