Schneider Electric Wall Boxes NSYS3X6625

Description
Schneider Electric NSYS3X6625 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3X6625 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 1864990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
1864990
Wall Boxes 1864990
Schneider Electric NSYS3X6625 Wall Box

Schneider Electric NSYS3X6625 Wall Box

Supplier's Site
Boxes - 4008-NSYS3X6625-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE S STL 23.62""LX23.62""W"

"ENCLOSURE S STL 23.62""LX23.62""W"

Buy Now Datasheet
Cabinet, S/s, 600X600X250Mm; Enclosure Type Schneider Electric - 67AH3146 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, S/s, 600X600X250Mm; Enclosure Type Schneider Electric
67AH3146
Cabinet, S/s, 600X600X250Mm; Enclosure Type Schneider Electric 67AH3146
CABINET, S/S, 600X600X250MM; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:600mm; External Width - Metric:600mm; External Depth - Metric:250mm; IP Rating:IP66; Body Colour:Unfinished; NEMA RoHS Compliant: Yes

CABINET, S/S, 600X600X250MM; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:600mm; External Width - Metric:600mm; External Depth - Metric:250mm; IP Rating:IP66; Body Colour:Unfinished; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1864990 4008-NSYS3X6625-ND 67AH3146
Product Name Wall Boxes Boxes Cabinet, S/s, 600X600X250Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 23.62 inch (600 mm) 23.62 inch (600 mm)
Depth 9.84 inch (250 mm) 9.84 inch (250 mm)
Material Steel - Stainless; 304 stainless steel Steel - Stainless Steel - Stainless; Stainless Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details
Interlinking block - CPX-GE-EV-Z - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details