Schneider Electric Wall Boxes NSYS3X10830T

Description
Schneider Electric NSYS3X10830T Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3X10830T Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2201541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2201541
Wall Boxes 2201541
Schneider Electric NSYS3X10830T Wall Box

Schneider Electric NSYS3X10830T Wall Box

Supplier's Site
Boxes - 4008-NSYS3X10830T-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE S STL 39.37""L X 31.5""W"

"ENCLOSURE S STL 39.37""L X 31.5""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2201541 4008-NSYS3X10830T-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Depth 11.81 inch (300 mm)
Material Steel - Stainless; 304 Stainless Steel Steel - Stainless
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 22682165 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Aluminum Enclosures - aluDISC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details