Schneider Electric Boxes NSYS3D6630

Description
"ENCLOSURE STL 23.62""L X 23.62""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 23.62""L X 23.62""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3D6630-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 23.62""L X 23.62""W"

"ENCLOSURE STL 23.62""L X 23.62""W"

Buy Now Datasheet
Wall Boxes - 2210761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2210761
Wall Boxes 2210761
Schneider Electric NSYS3D6630 Wall Box

Schneider Electric NSYS3D6630 Wall Box

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3D6630-ND 2210761
Product Name Boxes Wall Boxes
Type Junction Box Junction Box
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Hinged Cover Hinged Cover; Locking
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1947502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 3.66 inch (93 mm)
Depth 6.54 inch (166 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details