"ENCLOSURE STL 11.81""L X 11.81""W"
ENCLOSURE, IP66, 300X300X150MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:150mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 4008-NSYS3D3315P-ND | 67AH3121 |
| Product Name | Boxes | Enclosure, Ip66, 300X300X150Mm; Enclosure Type Schneider Electric |
| Type | Junction Box | |
| Material | Steel | Steel; Steel |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures |
| Features | Hinged Cover | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |