Schneider Electric Wall Boxes NSYSBM152012

Description
Schneider Electric NSYSBM152012 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYSBM152012 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7839293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7839293
Wall Boxes 7839293
Schneider Electric NSYSBM152012 Wall Box

Schneider Electric NSYSBM152012 Wall Box

Supplier's Site
Boxes - 4008-NSYSBM152012-ND - DigiKey
Thief River Falls, MN, United States
"BOX STEEL GRAY 7.87""L X 5.91""W"

"BOX STEEL GRAY 7.87""L X 5.91""W"

Buy Now Datasheet
Enclosure, Steel, Grey, 150X200X120Mm; Enclosure Type Schneider Electric - 66AH6711 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, Grey, 150X200X120Mm; Enclosure Type Schneider Electric
66AH6711
Enclosure, Steel, Grey, 150X200X120Mm; Enclosure Type Schneider Electric 66AH6711
ENCLOSURE, STEEL, GREY, 150X200X120MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:150mm; External Width - Metric:200mm; External Depth - Metric:120mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, STEEL, GREY, 150X200X120MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:150mm; External Width - Metric:200mm; External Depth - Metric:120mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7839293 4008-NSYSBM152012-ND 66AH6711
Product Name Wall Boxes Boxes Enclosure, Steel, Grey, 150X200X120Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 7.87 inch (200 mm) 7.87 inch (200 mm)
Depth 4.72 inch (120 mm) 4.72 inch (120 mm)
Material Steel; Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details