Schneider Electric NSYS3X6625H Wall Box
"ENCLOSURE S STL 23.62""LX23.62""W"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2113985 | 4008-NSYS3X6625H-ND |
| Product Name | Wall Boxes | Boxes |
| Type | Junction Box | Junction Box |
| Width | 23.62 inch (600 mm) | |
| Depth | 9.84 inch (250 mm) | |
| Material | Steel - Stainless; Stainless steel | Steel - Stainless |