Dark gray ABS body and cover, UL94V-2 flammability rating
"Box Plastic, ABS Gray Cover Included 6.299"" L x 3.150"" W (159.99mm x 80.01mm) X 3.352"" (85.14mm)"
Electrical Enclosures NEMA Box, Solid, ABS 6.3 x 3.15 x 3.35"
ENCLOSURE, JUNCTION BOX, PLASTIC, GRAY; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:80mm; External Depth - Metric:85mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
NEMA 4X Enclosures, Neoprene Gasket Material, High Impact ABS, Polycarbonate Body Material
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:
| BUD INDUSTRIES, INC. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | PN-1333-DG | 377-1135-ND | PN-1333-DG | 52F6547 | 70148414 |
| Product Name | Plastic Boxes, NEMA 4x | Boxes | Electrical Enclosures | Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries | ENCLOSURE, DARK GRAY ABS COVER AND BODY, 6.30" X 3.15" X 3.35" |
| Type | Electronic and Instrument Enclosures; Junction Box | Junction Box | Electronic and Instrument Enclosures | ||
| Shape | Rectangular | ||||
| Length | 6.3 inch (160 mm) | 6.3 inch (160 mm) | 6.3 inch (160 mm) | 6.3 inch (160 mm) | |
| Width | 3.15 inch (80.01 mm) | 3.15 inch (80.1 mm) | 3.15 inch (80 mm) | 3.15 inch (80.01 mm) | |
| Depth | 3.35 inch (85.09 mm) | 3.35 inch (85 mm) | 3.35 inch (85.09 mm) |