Schneider Electric Wall Boxes NSYS3DB25415

Description
Schneider Electric NSYS3DB25415 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3DB25415 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2210768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2210768
Wall Boxes 2210768
Schneider Electric NSYS3DB25415 Wall Box

Schneider Electric NSYS3DB25415 Wall Box

Supplier's Site
Boxes - 4008-NSYS3DB25415-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 9.84""L X 15.75""W"

"ENCLOSURE STEEL 9.84""L X 15.75""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2210768 4008-NSYS3DB25415-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Depth 5.91 inch (150 mm)
Material Steel; Steel Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-508-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers