"ENCLOSURE STEEL 39.37""L X 31.5""W"
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 4008-NSYS3D10825P-ND | 2198675 |
| Product Name | Boxes | Wall Boxes |
| Type | Junction Box | Junction Box |
| Material | Steel | Steel; Steel |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures |
| Features | Hinged Cover |