Schneider Electric Boxes NSYTBP191210HT

Description
"BOX PLAS GRY /CL 7.56""L X 4.76""W"
Request a Quote Datasheet
Description
"BOX PLAS GRY /CL 7.56""L X 4.76""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYTBP191210HT-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLAS GRY /CL 7.56""L X 4.76""W"

"BOX PLAS GRY /CL 7.56""L X 4.76""W"

Buy Now Datasheet
Wall Boxes - 2199636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2199636
Wall Boxes 2199636
Schneider Electric NSYTBP191210HT

Schneider Electric NSYTBP191210HT

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYTBP191210HT-ND 2199636
Product Name Boxes Wall Boxes
Type Junction Box Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 106-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers