Schneider Electric NSYS3DEX6425 Wall Box
"ENCLOSURE STL 23.62""L X 15.75""W"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 7018370 | 4008-NSYS3DEX6425-ND |
| Product Name | Wall Boxes | Boxes |
| Type | Junction Box | Junction Box |
| Width | 15.75 inch (400 mm) | |
| Depth | 9.84 inch (250 mm) | |
| Material | Steel; Steel | Steel |