BUD INDUSTRIES, INC. Boxes PN-1329-MB

Description
"Box Plastic, Polycarbonate Gray Cover Included 8.740"" L x 5.748"" W (222.00mm x 146.00mm) X 2.953"" (75.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Cover Included 8.740"" L x 5.748"" W (222.00mm x 146.00mm) X 2.953"" (75.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1886-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 8.740"" L x 5.748"" W (222.00mm x 146.00mm) X 2.953"" (75.00mm)"

"Box Plastic, Polycarbonate Gray Cover Included 8.740"" L x 5.748"" W (222.00mm x 146.00mm) X 2.953"" (75.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1329-MB
Electrical Enclosures PN-1329-MB
Electrical Enclosures 8.74 x 5.75 x 2.95 POLYCARBONATE LT GRY

Electrical Enclosures 8.74 x 5.75 x 2.95 POLYCARBONATE LT GRY

Buy Now Datasheet
Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries - 40T8060 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries
40T8060
Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries 40T8060
ENCLOSURE, WALL MOUNT, POLYCARBONATE, LT GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:222mm; External Width - Metric:146.1mm; External Depth - Metric:74.9mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYCARBONATE, LT GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:222mm; External Width - Metric:146.1mm; External Depth - Metric:74.9mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1886-ND PN-1329-MB 40T8060
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2386 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details
TG Series Enclosures - 100-913-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details