Schneider Electric Wall Boxes NSYS3DB25515

Description
Spacial S3DB . H250xW500xD150. IP66, IK1
Request a Quote Datasheet
Description
Spacial S3DB . H250xW500xD150. IP66, IK1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2200142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2200142
Wall Boxes 2200142
Spacial S3DB . H250xW500xD150. IP66, IK1

Spacial S3DB . H250xW500xD150. IP66, IK1

Supplier's Site
Boxes - 4008-NSYS3DB25515-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 9.84""L X 19.69""W"

"ENCLOSURE STEEL 9.84""L X 19.69""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2200142 4008-NSYS3DB25515-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Depth 5.91 inch (150 mm)
Material Steel; Steel Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 7.87 inch (200 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details