Schneider Electric Boxes NSYS3D12840P

Description
"ENCLOSURE STEEL 47.24""L X 31.5""W"
Request a Quote Datasheet
Description
"ENCLOSURE STEEL 47.24""L X 31.5""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3D12840P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 47.24""L X 31.5""W"

"ENCLOSURE STEEL 47.24""L X 31.5""W"

Buy Now Datasheet
Floor Standing Enclosures - 2198678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Floor Standing Enclosures
2198678
Floor Standing Enclosures 2198678
Schneider Electric NSYS3D12840P

Schneider Electric NSYS3D12840P

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3D12840P-ND 2198678
Product Name Boxes Floor Standing Enclosures
Type Junction Box
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Hinged Cover Hinged Cover
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details