Schneider Electric Boxes NSYSBM205012

Description
"BOX STEEL GRAY 19.69""L X 7.87""W"
Request a Quote Datasheet
Description
"BOX STEEL GRAY 19.69""L X 7.87""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYSBM205012-ND - DigiKey
Thief River Falls, MN, United States
"BOX STEEL GRAY 19.69""L X 7.87""W"

"BOX STEEL GRAY 19.69""L X 7.87""W"

Buy Now Datasheet
Wall Boxes - 7839316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7839316
Wall Boxes 7839316
Schneider Electric NSYSBM205012 Wall Box

Schneider Electric NSYSBM205012 Wall Box

Supplier's Site
Enclosure, Steel, Grey, 200X500X120Mm; Enclosure Type Schneider Electric - 66AH6722 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, Grey, 200X500X120Mm; Enclosure Type Schneider Electric
66AH6722
Enclosure, Steel, Grey, 200X500X120Mm; Enclosure Type Schneider Electric 66AH6722
ENCLOSURE, STEEL, GREY, 200X500X120MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:200mm; External Width - Metric:500mm; External Depth - Metric:120mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, STEEL, GREY, 200X500X120MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:200mm; External Width - Metric:500mm; External Depth - Metric:120mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYSBM205012-ND 7839316 66AH6722
Product Name Boxes Wall Boxes Enclosure, Steel, Grey, 200X500X120Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Material Steel Steel; Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Ingress Protection(IP) Rating Against Moisture 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHGLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers