Schneider Electric Boxes NSYPLM64G

Description
"ENCLOSURE GRAY 25.47""L X 17.17""W"
Request a Quote Datasheet
Description
"ENCLOSURE GRAY 25.47""L X 17.17""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYPLM64G-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE GRAY 25.47""L X 17.17""W"

"ENCLOSURE GRAY 25.47""L X 17.17""W"

Buy Now Datasheet
Wall Boxes - 1230658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
1230658
Wall Boxes 1230658
Schneider Electric NSYPLM64G Wall Box

Schneider Electric NSYPLM64G Wall Box

Supplier's Site
Enclosure W/door, Wall Mount, Pet, Grey; Enclosure Type Square D By Schneider Electric - 97Y8169 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/door, Wall Mount, Pet, Grey; Enclosure Type Square D By Schneider Electric
97Y8169
Enclosure W/door, Wall Mount, Pet, Grey; Enclosure Type Square D By Schneider Electric 97Y8169
ENCLOSURE W/DOOR, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:647mm; External Width - Metric:436mm; External Depth - Metric:250mm RoHS Compliant: Yes

ENCLOSURE W/DOOR, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:647mm; External Width - Metric:436mm; External Depth - Metric:250mm RoHS Compliant: Yes

Supplier's Site
Enclosure W/door, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric - 66AH6702 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/door, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric
66AH6702
Enclosure W/door, Wall Mount, Pet, Grey; Enclosure Type Schneider Electric 66AH6702
ENCLOSURE W/DOOR, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:647mm; External Width - Metric:436mm; External Depth - Metric:250mm; IP RoHS Compliant: Yes

ENCLOSURE W/DOOR, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:647mm; External Width - Metric:436mm; External Depth - Metric:250mm; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYPLM64G-ND 1230658 97Y8169
Product Name Boxes Wall Boxes Enclosure W/door, Wall Mount, Pet, Grey; Enclosure Type Square D By Schneider Electric
Type Junction Box Junction Box
Material Fiberglass Pet Fiberglass; Polyester (PET), Glass Fibre Reinforced
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-010 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details