Serpac Electronic Enclosures Boxes P24,YL

Description
X
Request a Quote Datasheet
Description
X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - P24YL-ND - DigiKey
Thief River Falls, MN, United States
X

X

Buy Now Datasheet
Enclosure, Pet, Yellow; Enclosure Type Serpac - 06AC7332 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pet, Yellow; Enclosure Type Serpac
06AC7332
Enclosure, Pet, Yellow; Enclosure Type Serpac 06AC7332
ENCLOSURE, PET, YELLOW; Enclosure Type:-; Enclosure Material:Polyester (PET); External Height - Metric:299.5mm; External Width - Metric:115mm; External Depth - Metric:100.6mm; IP Rating:IP66; Body Color:Yellow; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PET, YELLOW; Enclosure Type:-; Enclosure Material:Polyester (PET); External Height - Metric:299.5mm; External Width - Metric:115mm; External Depth - Metric:100.6mm; IP Rating:IP66; Body Color:Yellow; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number P24YL-ND 06AC7332
Product Name Boxes Enclosure, Pet, Yellow; Enclosure Type Serpac
Type Junction Box
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1832824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 10.04 inch (255 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455Q1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.92 inch (125 mm)
View Details
5 suppliers