DigiKey Datasheets for NEMA and IP Enclosures

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
"BOX BLACK 2.05""L X 3.25""W"
"BOX BLACK 3.35""L X 3.25""W"
"BOX BLACK 7.24""L X 3.25""W"
"Box Metal, Stainless Steel Natural Hinged Door, Lid 11.810"" L x 11.810"" W (299.97mm x 299.97mm) X 5.910"" (150.11mm)"
"Box Metal, Stainless Steel Natural Hinged Door, Lid 11.810"" L x 11.810"" W (299.97mm x 299.97mm) X 7.870"" (199.90mm)"
"Box Metal, Stainless Steel Natural Hinged Door, Lid 11.810"" L x 9.840"" W (299.97mm x 249.94mm) X 5.910"" (150.11mm)"
"Box Metal, Stainless Steel Natural Hinged Door, Lid 11.810"" L x 9.840"" W (299.97mm x 249.94mm) X 7.870"" (199.90mm)"
"Box Metal, Stainless Steel Natural Hinged Door, Lid 15.750"" L x 11.810"" W (400.05mm x 300.00mm) X 5.910"" (150.11mm)"
"Box Metal, Stainless Steel Natural Hinged Door, Lid 15.750"" L x 11.810"" W (400.05mm x 300.00mm) X 7.870"" (199.90mm)"
"Box Metal, Stainless Steel Natural Hinged Door, Lid 15.750"" L x 13.980"" W (400.05mm x 355.09mm) X 7.870"" (199.90mm)"
"Box Metal, Stainless Steel Natural Hinged Door, Lid 15.750"" L x 15.750"" W (400.05mm x 400.05mm) X 7.870"" (199.90mm)"
"Box Metal, Stainless Steel Natural Hinged Door, Lid 24.000"" L x 10.000"" W (609.60mm x 254.00mm) X 24.000"" (609.60mm)"
"Box Metal, Stainless Steel Natural Hinged Door, Lid 7.870"" L x 5.910"" W (199.90mm x 150.11mm) X 5.910"" (150.11mm)"
"Box Metal, Stainless Steel Natural Hinged Door, Lid 7.870"" L x 7.870"" W (199.90mm x 199.90mm) X 3.980"" (101.09mm)"
"Box Metal, Stainless Steel Natural Hinged Door, Lid 9.840"" L x 7.870"" W (249.94mm x 199.90mm) X 3.980"" (101.09mm)"
"Box Metal, Stainless Steel Natural Hinged Door, Lid 9.840"" L x 7.870"" W (249.94mm x 199.90mm) X 5.910"" (150.11mm)"
"Box Metal, Stainless Steel Natural Hinged Door, Lid 9.840"" L x 9.840"" W (249.94mm x 249.94mm) X 5.910"" (150.11mm)"
"Box Metal, Steel Gray Cover Included 3.250"" L x 2.750"" W (82.55mm x 69.85mm) X 10.250"" (260.35mm)"
"Box Metal, Steel Gray Cover Included 3.250"" L x 2.750"" W (82.55mm x 69.85mm) X 3.500"" (88.90mm)"
"Box Metal, Steel Gray Cover Included 3.250"" L x 2.750"" W (82.55mm x 69.85mm) X 5.750"" (146.05mm)"
"Box Metal, Steel Gray Cover Included 3.250"" L x 2.750"" W (82.55mm x 69.85mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door 24.000"" L x 11.600"" W (609.60mm x 294.64mm) X 24.000"" (609.60mm)"
"Box Metal, Steel Gray Hinged Door 24.000"" L x 11.700"" W (609.60mm x 297.18mm) X 36.000"" (914.40mm)"
"Box Metal, Steel Gray Hinged Door 29.950"" L x 23.620"" W (760.73mm x 599.95mm) X 48.540"" (1232.92mm)"
"Box Metal, Steel Gray Hinged Door 31.060"" L x 23.620"" W (788.92mm x 599.95mm) X 24.090"" (611.89mm)"
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 11.810"" L x 11.810"" W (299.97mm x 299.97mm) X 5.910"" (150.11mm)"
"Box Metal, Steel Gray Hinged Door, Lid 11.810"" L x 11.810"" W (299.97mm x 299.97mm) X 7.870"" (199.90mm)"
"Box Metal, Steel Gray Hinged Door, Lid 11.810"" L x 9.840"" W (299.97mm x 249.94mm) X 5.910"" (150.11mm)"
"Box Metal, Steel Gray Hinged Door, Lid 11.810"" L x 9.840"" W (299.97mm x 249.94mm) X 7.870"" (199.90mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 5.000"" (127.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 12.000"" W (304.80mm x 304.80mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 12.000"" W (355.60mm x 304.80mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 12.000"" W (355.60mm x 304.80mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 15.750"" L x 11.810"" W (400.05mm x 300.00mm) X 5.910"" (150.11mm)"
"Box Metal, Steel Gray Hinged Door, Lid 15.750"" L x 11.810"" W (400.05mm x 300.00mm) X 7.870"" (199.90mm)"
"Box Metal, Steel Gray Hinged Door, Lid 15.750"" L x 13.980"" W (400.05mm x 355.09mm) X 7.870"" (199.90mm)"
"Box Metal, Steel Gray Hinged Door, Lid 15.750"" L x 15.750"" W (400.05mm x 400.05mm) X 7.870"" (199.90mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 8.000"" W (406.40mm x 203.20mm) X 20.000"" (508.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 8.000"" W (406.40mm x 203.20mm) X 24.000"" (609.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 12.000"" W (508.00mm x 304.80mm) X 20.000"" (508.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 8.000"" W (508.00mm x 203.20mm) X 24.000"" (609.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 10.000"" W (609.60mm x 254.00mm) X 24.000"" (609.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 7.870"" L x 5.910"" W (199.90mm x 150.11mm) X 5.910"" (150.11mm)"
"Box Metal, Steel Gray Hinged Door, Lid 7.870"" L x 7.870"" W (199.90mm x 199.90mm) X 3.980"" (101.09mm)"
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"
"Box Metal, Steel Gray Hinged Door, Lid 9.840"" L x 7.870"" W (249.94mm x 199.90mm) X 3.980"" (101.09mm)"
"Box Metal, Steel Gray Hinged Door, Lid 9.840"" L x 7.870"" W (249.94mm x 199.90mm) X 5.910"" (150.11mm)"
"Box Metal, Steel Gray Hinged Door, Lid 9.840"" L x 9.840"" W (249.94mm x 249.94mm) X 5.910"" (150.11mm)"
"Box Metal, Steel Gray Hinged Door, Slanted Top 14.200"" L x 12.000"" W (360.68mm x 304.80mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Slanted Top 18.200"" L x 12.000"" W (462.28mm x 304.80mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Slanted Top 18.900"" L x 16.000"" W (480.06mm x 406.40mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Slanted Top 22.200"" L x 16.000"" W (563.88mm x 406.40mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Slanted Top 22.200"" L x 20.000"" W (563.88mm x 508.00mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Slanted Top 22.900"" L x 16.000"" W (581.66mm x 406.40mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Slanted Top 22.900"" L x 20.000"" W (581.66mm x 508.00mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Slanted Top 26.900"" L x 20.000"" W (683.26mm x 508.00mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Slanted Top 26.900"" L x 24.000"" W (683.26mm x 609.60mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Slanted Top 27.600"" L x 24.000"" W (701.04mm x 609.60mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Hinged Door, Slanted Top 28.400"" L x 24.000"" W (721.36mm x 609.60mm) X 12.000"" (304.80mm)"
"Box Metal, Steel Gray Hinged Door, Slanted Top 32.900"" L x 24.000"" W (835.66mm x 609.60mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Slanted Top 32.900"" L x 30.000"" W (835.66mm x 762.00mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Slanted Top 33.600"" L x 24.000"" W (853.44mm x 609.60mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Hinged Door, Slanted Top 34.400"" L x 24.000"" W (873.76mm x 609.60mm) X 12.000"" (304.80mm)"
"Box Plastic, ABS Almond Cover Included 3.600"" L x 2.250"" W (91.44mm x 57.15mm) X 0.600"" (15.24mm)"
"Box Plastic, ABS Almond Cover Included 3.600"" L x 2.250"" W (91.44mm x 57.15mm) X 1.100"" (27.94mm)"
"Box Plastic, ABS Almond Cover Included 3.600"" L x 2.250"" W (91.44mm x 57.15mm) X 1.600"" (40.64mm)"
"Box Plastic, ABS Almond Cover Included 3.600"" L x 2.250"" W (91.44mm x 57.15mm) X 2.100"" (53.34mm)"
"Box Plastic, ABS Almond Cover Included 3.600"" L x 2.270"" W (91.44mm x 57.66mm) X 0.600"" (15.24mm)"
"Box Plastic, ABS Almond Cover Included 3.600"" L x 2.270"" W (91.44mm x 57.66mm) X 1.100"" (27.94mm)"
"Box Plastic, ABS Almond Cover Included 3.620"" L x 2.270"" W (91.95mm x 57.66mm) X 1.600"" (40.64mm)"
"Box Plastic, ABS Almond Cover Included 3.620"" L x 2.270"" W (91.95mm x 57.66mm) X 2.100"" (53.34mm)"
"Box Plastic, ABS Almond Cover Included 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 1.100"" (27.94mm)"
"Box Plastic, ABS Almond Cover Included 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 1.600"" (40.64mm)"
"Box Plastic, ABS Almond Cover Included 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 2.100"" (53.34mm)"
"Box Plastic, ABS Almond Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.100"" (27.94mm)"
"Box Plastic, ABS Almond Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.600"" (40.64mm)"
"Box Plastic, ABS Almond Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.100"" (53.34mm)"
"Box Plastic, ABS Almond Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.100"" (27.94mm)"
"Box Plastic, ABS Almond Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.600"" (40.64mm)"
"Box Plastic, ABS Almond Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.100"" (53.34mm)"
"Box Plastic, ABS Almond Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.100"" (27.94mm)"
"Box Plastic, ABS Almond Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.600"" (40.64mm)"
"Box Plastic, ABS Almond Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.100"" (53.34mm)"
"Box Plastic, ABS Almond Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.100"" (27.94mm)"
"Box Plastic, ABS Almond Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.600"" (40.64mm)"
"Box Plastic, ABS Almond Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.100"" (53.34mm)"
"Box Plastic, ABS Almond Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.600"" (66.04mm)"
"Box Plastic, ABS Black Cover Included 3.600"" L x 2.250"" W (91.44mm x 57.15mm) X 0.600"" (15.24mm)"
"Box Plastic, ABS Black Cover Included 3.600"" L x 2.250"" W (91.44mm x 57.15mm) X 1.100"" (27.94mm)"
"Box Plastic, ABS Black Cover Included 3.600"" L x 2.250"" W (91.44mm x 57.15mm) X 1.600"" (40.64mm)"
"Box Plastic, ABS Black Cover Included 3.600"" L x 2.250"" W (91.44mm x 57.15mm) X 2.100"" (53.34mm)"
"Box Plastic, ABS Black Cover Included 3.600"" L x 2.270"" W (91.44mm x 57.66mm) X 0.600"" (15.24mm)"
"Box Plastic, ABS Black Cover Included 3.600"" L x 2.270"" W (91.44mm x 57.66mm) X 1.100"" (27.94mm)"
"Box Plastic, ABS Black Cover Included 3.620"" L x 2.270"" W (91.95mm x 57.66mm) X 1.600"" (40.64mm)"
"Box Plastic, ABS Black Cover Included 3.620"" L x 2.270"" W (91.95mm x 57.66mm) X 2.100"" (53.34mm)"
"Box Plastic, ABS Black Cover Included 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 1.100"" (27.94mm)"
"Box Plastic, ABS Black Cover Included 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 1.600"" (40.64mm)"
"Box Plastic, ABS Black Cover Included 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 2.100"" (53.34mm)"
"Box Plastic, ABS Black Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.100"" (27.94mm)"
"Box Plastic, ABS Black Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.600"" (40.64mm)"
"Box Plastic, ABS Black Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.100"" (53.34mm)"
"Box Plastic, ABS Black Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.100"" (27.94mm)"
"Box Plastic, ABS Black Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.600"" (40.64mm)"
"Box Plastic, ABS Black Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.100"" (53.34mm)"
"Box Plastic, ABS Black Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.100"" (27.94mm)"
"Box Plastic, ABS Black Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.600"" (40.64mm)"
"Box Plastic, ABS Black Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.100"" (53.34mm)"
"Box Plastic, ABS Black Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.100"" (27.94mm)"
"Box Plastic, ABS Black Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.600"" (40.64mm)"
"Box Plastic, ABS Black Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.100"" (53.34mm)"
"Box Plastic, ABS Black Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.600"" (66.04mm)"
"Box Plastic, ABS Black Split Sides 10.984"" L x 8.110"" W (279.00mm x 206.00mm) X 1.181"" (30.00mm)"
"Box Plastic, ABS Black Split Sides 12.677"" L x 9.134"" W (322.00mm x 232.00mm) X 1.181"" (30.00mm)"
"Box Plastic, ABS Black Split Sides 5.512"" L x 3.937"" W (140.00mm x 100.00mm) X 1.181"" (30.00mm)"
"Box Plastic, ABS Black Split Sides 7.480"" L x 5.906"" W (190.00mm x 150.00mm) X 1.181"" (30.00mm)"
"Box Plastic, ABS Black Split Sides 8.701"" L x 6.358"" W (221.00mm x 161.50mm) X 1.181"" (30.00mm)"
"Box Plastic, ABS Gray Cover Included 3.600"" L x 2.250"" W (91.44mm x 57.15mm) X 0.600"" (15.24mm)"
"Box Plastic, ABS Gray Cover Included 3.600"" L x 2.250"" W (91.44mm x 57.15mm) X 1.100"" (27.94mm)"
"Box Plastic, ABS Gray Cover Included 3.600"" L x 2.250"" W (91.44mm x 57.15mm) X 1.600"" (40.64mm)"
"Box Plastic, ABS Gray Cover Included 3.600"" L x 2.250"" W (91.44mm x 57.15mm) X 2.100"" (53.34mm)"
"Box Plastic, ABS Gray Cover Included 3.600"" L x 2.270"" W (91.44mm x 57.66mm) X 0.600"" (15.24mm)"
"Box Plastic, ABS Gray Cover Included 3.600"" L x 2.270"" W (91.44mm x 57.66mm) X 1.100"" (27.94mm)"
"Box Plastic, ABS Gray Cover Included 3.620"" L x 2.270"" W (91.95mm x 57.66mm) X 1.600"" (40.64mm)"
"Box Plastic, ABS Gray Cover Included 3.620"" L x 2.270"" W (91.95mm x 57.66mm) X 2.100"" (53.34mm)"
"Box Plastic, ABS Gray Cover Included 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 1.100"" (27.94mm)"
"Box Plastic, ABS Gray Cover Included 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 1.600"" (40.64mm)"
"Box Plastic, ABS Gray Cover Included 4.100"" L x 2.600"" W (104.14mm x 66.04mm) X 2.100"" (53.34mm)"
"Box Plastic, ABS Gray Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.100"" (27.94mm)"
"Box Plastic, ABS Gray Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.600"" (40.64mm)"
"Box Plastic, ABS Gray Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 2.100"" (53.34mm)"
"Box Plastic, ABS Gray Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.100"" (27.94mm)"
"Box Plastic, ABS Gray Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.600"" (40.64mm)"
"Box Plastic, ABS Gray Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 2.100"" (53.34mm)"
"Box Plastic, ABS Gray Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.100"" (27.94mm)"
"Box Plastic, ABS Gray Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.600"" (40.64mm)"
"Box Plastic, ABS Gray Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 2.100"" (53.34mm)"
"Box Plastic, ABS Gray Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.100"" (27.94mm)"
"Box Plastic, ABS Gray Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 1.600"" (40.64mm)"
"Box Plastic, ABS Gray Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.100"" (53.34mm)"
"Box Plastic, ABS Gray Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.600"" (66.04mm)"
"Box Plastic, ABS Gray Split Sides and End Panel(s) 11.453"" L x 10.193"" W (290.90mm x 258.90mm) X 2.449"" (62.20mm)"
"Box Plastic, ABS Gray Split Sides and End Panel(s) 11.453"" L x 7.831"" W (290.90mm x 198.90mm) X 2.449"" (62.20mm)"
"Box Plastic, ABS Gray Split Sides and End Panel(s) 11.453"" L x 7.831"" W (290.90mm x 198.90mm) X 3.630"" (92.20mm)"
"Box Plastic, ABS Gray Split Sides and End Panel(s) 7.831"" L x 6.201"" W (198.90mm x 157.50mm) X 2.449"" (62.20mm)"
"Box Plastic, ABS Gray Split Sides and End Panel(s) 7.831"" L x 6.209"" W (198.90mm x 157.50mm) X 4.031"" (102.40mm)"
"Box Plastic, ABS Gray Split Sides and End Panel(s) 8.827"" L x 7.831"" W (224.20mm x 198.90mm) X 2.850"" (72.40mm)"
"Box Plastic, ABS Gray Split Sides and End Panel(s) 8.827"" L x 7.831"" W (224.20mm x 198.90mm) X 4.031"" (102.40mm)"
"Box Plastic, ABS White Split Sides 10.984"" L x 8.110"" W (279.00mm x 206.00mm) X 1.181"" (30.00mm)"
"Box Plastic, ABS White Split Sides 12.677"" L x 9.134"" W (322.00mm x 232.00mm) X 1.181"" (30.00mm)"
"Box Plastic, ABS White Split Sides 5.512"" L x 3.937"" W (140.00mm x 100.00mm) X 1.181"" (30.00mm)"
"Box Plastic, ABS White Split Sides 7.480"" L x 5.906"" W (190.00mm x 150.00mm) X 1.181"" (30.00mm)"
"Box Plastic, ABS White Split Sides 8.701"" L x 6.358"" W (221.00mm x 161.50mm) X 1.181"" (30.00mm)"
"Box Plastic, Polyamide Gray Hand Held, Split Sides 9.882"" L x 3.583"" W (251.00mm x 91.00mm) X 1.811"" (46.00mm)"
"Box Plastic, Polycarbonate Almond, Clear Cover/Door Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.600"" (40.64mm)"
"Box Plastic, Polycarbonate Almond, Clear Cover/Door Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.600"" (40.64mm)"
"Box Plastic, Polycarbonate Almond, Clear Cover/Door Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.600"" (40.64mm)"
"Box Plastic, Polycarbonate Almond, Clear Cover/Door Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.100"" (53.34mm)"
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.600"" (40.64mm)"
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.600"" (40.64mm)"
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.600"" (40.64mm)"
"Box Plastic, Polycarbonate Black, Clear Cover/Door Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.100"" (53.34mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.380"" L x 3.250"" W (111.25mm x 82.55mm) X 1.600"" (40.64mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 5.620"" L x 3.250"" W (142.75mm x 82.55mm) X 1.600"" (40.64mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 6.880"" L x 4.880"" W (174.75mm x 123.95mm) X 1.600"" (40.64mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.100"" (53.34mm)"
"Case Plastic, Polypropylene Black Equipment Case, Hinged Lid 17.540"" L x 14.240"" W (445.52mm x 361.70mm) X 7.500"" (190.50mm)"
"Case Plastic, Polypropylene Black Equipment Case, Hinged Lid 19.750"" L x 15.530"" W (501.65mm x 394.46mm) X 5.413"" (137.49mm)"
"Case Plastic, Polypropylene Black Equipment Case, Hinged Lid 19.750"" L x 15.530"" W (501.65mm x 394.46mm) X 7.460"" (189.48mm)"
"Case Plastic, Polypropylene Black Equipment Case, Hinged Lid 24.130"" L x 16.000"" W (612.90mm x 406.40mm) X 10.095"" (256.41mm)"
"Case Plastic, Polypropylene Gun Metal Equipment Case, Hinged Lid 19.750"" L x 15.530"" W (501.65mm x 394.46mm) X 5.413"" (137.49mm)"
"Case Plastic, Polypropylene Gun Metal Equipment Case, Hinged Lid 19.750"" L x 15.530"" W (501.65mm x 394.46mm) X 7.460"" (189.48mm)"
"Case Plastic, Polypropylene Orange Equipment Case, Hinged Lid 19.750"" L x 15.530"" W (501.65mm x 394.46mm) X 5.413"" (137.49mm)"
"Case Plastic, Polypropylene Orange Equipment Case, Hinged Lid 19.750"" L x 15.530"" W (501.65mm x 394.46mm) X 7.460"" (189.48mm)"
"Case Plastic, Polypropylene Tan Equipment Case, Hinged Lid 17.540"" L x 14.240"" W (445.52mm x 361.70mm) X 7.500"" (190.50mm)"
"Case Plastic, Polypropylene Yellow Equipment Case, Hinged Lid 19.750"" L x 15.530"" W (501.65mm x 394.46mm) X 5.413"" (137.49mm)"
"Case Plastic, Polypropylene Yellow Equipment Case, Hinged Lid 19.750"" L x 15.530"" W (501.65mm x 394.46mm) X 7.460"" (189.48mm)"
"Enclosure Steel Gray Cover Included 48.540"" L x 31.060"" W (1232.92mm x 788.92mm) X 23.620"" (599.95mm)"
"ENCLOSURE STEEL RED 10""L X 10""W"
"ENCLOSURE STEEL RED 12""L X 12""W"
"ENCLOSURE STL YELLOW 10""L X 10""W"
BOX BLACK
SIGNAL JUMPER BOX- 3 SETS OF 4 J
SOLID WIRE JUMPER BOX- 3 SETS OF
X

<< Prev