Schneider Electric Wall Boxes NSYSBM406012

Description
Schneider Electric NSYSBM406012 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYSBM406012 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7839347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7839347
Wall Boxes 7839347
Schneider Electric NSYSBM406012 Wall Box

Schneider Electric NSYSBM406012 Wall Box

Supplier's Site
Boxes - 4008-NSYSBM406012-ND - DigiKey
Thief River Falls, MN, United States
"BOX STEEL GRAY 23.62""L X 15.75""W"

"BOX STEEL GRAY 23.62""L X 15.75""W"

Buy Now Datasheet
Enclosure, Steel, Grey, 400X600X120Mm; Enclosure Type Schneider Electric - 66AH6733 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, Grey, 400X600X120Mm; Enclosure Type Schneider Electric
66AH6733
Enclosure, Steel, Grey, 400X600X120Mm; Enclosure Type Schneider Electric 66AH6733
ENCLOSURE, STEEL, GREY, 400X600X120MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:600mm; External Depth - Metric:120mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, STEEL, GREY, 400X600X120MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:600mm; External Depth - Metric:120mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7839347 4008-NSYSBM406012-ND 66AH6733
Product Name Wall Boxes Boxes Enclosure, Steel, Grey, 400X600X120Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 23.62 inch (600 mm) 23.62 inch (600 mm)
Depth 4.72 inch (120 mm) 4.72 inch (120 mm)
Material Steel; Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details