Schneider Electric Wall Boxes NSYS3DEX4420

Description
Schneider Electric NSYS3DEX4420 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3DEX4420 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7018373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7018373
Wall Boxes 7018373
Schneider Electric NSYS3DEX4420 Wall Box

Schneider Electric NSYS3DEX4420 Wall Box

Supplier's Site
Boxes - 4008-NSYS3DEX4420-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 15.75""L X 15.75""W"

"ENCLOSURE STL 15.75""L X 15.75""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7018373 4008-NSYS3DEX4420-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
EJC enclosure - flameproof enclosures ejc ex d iic - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
System enclosure - 850-836 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.76 inch (324 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers