BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PN-1335-DG

Description
Dark gray ABS body and cover, UL94V-2 flammability rating
Request a Quote Datasheet
Description
Dark gray ABS body and cover, UL94V-2 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PN-1335-DG
Plastic Boxes, NEMA 4x PN-1335-DG
Dark gray ABS body and cover, UL94V-2 flammability rating

Dark gray ABS body and cover, UL94V-2 flammability rating

Supplier's Site
Boxes - 377-1259-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 10.434"" L x 7.284"" W (265.02mm x 185.01mm) X 3.740"" (95.00mm)"

"Box Plastic, ABS Gray Cover Included 10.434"" L x 7.284"" W (265.02mm x 185.01mm) X 3.740"" (95.00mm)"

Buy Now Datasheet
NEMA 4X SEALED ABS ENCLOSURE. DARK GRAYCOVER & BODY. 10.43L X 7.28W X 3.74H - 70148850 - Allied Electronics, Inc.
Fort Worth, TX, USA
NEMA 4X SEALED ABS ENCLOSURE. DARK GRAYCOVER & BODY. 10.43L X 7.28W X 3.74H
70148850
NEMA 4X SEALED ABS ENCLOSURE. DARK GRAYCOVER & BODY. 10.43L X 7.28W X 3.74H 70148850
NEMA 4X Enclosures, Neoprene Gasket, High Impact ABS, Polycarbonate Body Material These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions: Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts Internal Guide Slots for Mounting PCB Assemblies Vertically Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C ABS Material Has an Operating Temperature of –20°C to +80°C

NEMA 4X Enclosures, Neoprene Gasket, High Impact ABS, Polycarbonate Body Material
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:

  • Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications
  • Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust
  • Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts
  • The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C
  • ABS Material Has an Operating Temperature of –20°C to +80°C
Supplier's Site
Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries - 91F3918 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries
91F3918
Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries 91F3918
ENCLOSURE, JUNCTION BOX, PLASTIC, GRAY; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:264.9mm; External Width - Metric:185mm; External Depth - Metric:95mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PLASTIC, GRAY; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:264.9mm; External Width - Metric:185mm; External Depth - Metric:95mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1335-DG
Electrical Enclosures PN-1335-DG
Electrical Enclosures NEMA Box, Solid, ABS 10.43 x 7.2 x 3.74"

Electrical Enclosures NEMA Box, Solid, ABS 10.43 x 7.2 x 3.74"

Buy Now Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1335-DG 377-1259-ND 70148850 91F3918 PN-1335-DG
Product Name Plastic Boxes, NEMA 4x Boxes NEMA 4X SEALED ABS ENCLOSURE. DARK GRAYCOVER & BODY. 10.43L X 7.28W X 3.74H Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 10.43 inch (265 mm) 10.43 inch (265 mm) 10.43 inch (265 mm) 10.43 inch (265 mm)
Width 7.28 inch (185 mm) 7.28 inch (185 mm) 7.28 inch (185 mm) 7.28 inch (185 mm)
Depth 3.74 inch (95 mm) 3.74 inch (95 mm) 3.74 inch (95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
General Purpose Enclosures - 2832125 - RS Components, Ltd.
Specs
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
Depth 2.68 inch (68 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details