Schneider Electric General Purpose Enclosures NSYTBP241912HT

Description
Schneider Electric NSYTBP241912HT
Request a Quote Datasheet
Description
Schneider Electric NSYTBP241912HT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2210825 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2210825
General Purpose Enclosures 2210825
Schneider Electric NSYTBP241912HT

Schneider Electric NSYTBP241912HT

Supplier's Site
Boxes - 4008-NSYTBP241912HT-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLAS GRY/CL 9.49""L X 7.64""""W"

"BOX PLAS GRY/CL 9.49""L X 7.64""""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2210825 4008-NSYTBP241912HT-ND
Product Name General Purpose Enclosures Boxes
Length 5 inch (127 mm)
Width 7.64 inch (194 mm)
Depth 9.49 inch (241 mm)
Material Polycarbonate; Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details