Schneider Electric Wall Boxes NSYS3D4620

Description
Schneider Electric NSYS3D4620 Enclosure
Request a Quote Datasheet
Description
Schneider Electric NSYS3D4620 Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2199758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2199758
Wall Boxes 2199758
Schneider Electric NSYS3D4620 Enclosure

Schneider Electric NSYS3D4620 Enclosure

Supplier's Site
Boxes - 4008-NSYS3D4620-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 15.75""L X 23.62""W"

"ENCLOSURE STL 15.75""L X 23.62""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2199758 4008-NSYS3D4620-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4262 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 3.5 inch (89 mm)
Depth 5.12 inch (130 mm)
View Details