Light gray polycarbonate body & cover, UL94V-2 flammability rating
Win Source Part Number: 1003090-PN-1323
Category: Boxes, Enclosures, Racks>Boxes
Series: PN
Color: Gray
Features: Card Guides, PCB Supports
Package: Bulk
Material Flammability Rating: UL94 HB
Standard Package: 1
Ratings: IP65, NEMA 1,2,4,4X,12,13, UL-508
Thickness: 0.120" (3.05mm)
Height: 2.165" (55.00mm)
Material: Plastic, Polycarbonate
Design: Cover Included
Weight: 0.344 lb (156.04 g)
Container Type: Box
Area (L x W): 16.0in² (103cm²)
Dimension: 4.528" L x 3.543" W (115.01mm x 89.99mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3923.10.9000
Mfr: Bud Industries
Other Names: PN 1323,PN1323,Q1239672
"Box Plastic, Polycarbonate Gray Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 2.165"" (55.00mm)"
NEMA 4X Enclosures, Neoprene Gasket Material, High Impact ABS, Polycarbonate Body Material
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona
Electrical Enclosures Box, Solid, Polycarb NEMA 4.53x3.54x2.17"
| BUD INDUSTRIES, INC. | Win Source Electronics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | PN-1323 | PN-1323 | 377-1119-ND | 70148303 | 95F963 | PN-1323 | PN-1323 |
| Product Name | Plastic Boxes, NEMA 4x | Boxes, Enclosures, Racks - Boxes | Boxes | NEMA 4X SEALED POLYCARBONATE, ENCLOSURE, LIGHT GRAY, 4.53 X 3.54 X 2.17 | Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries | Electrical Enclosures | BUDI Wall Mount |
| Type | Electronic and Instrument Enclosures; Junction Box | Junction Box | Electronic and Instrument Enclosures | ||||
| Shape | Rectangular | ||||||
| Length | 4.53 inch (115 mm) | 4.53 inch (115 mm) | 4.53 inch (115 mm) | 4.53 inch (115 mm) | |||
| Width | 3.54 inch (89.92 mm) | 3.54 inch (89.99 mm) | 3.54 inch (90 mm) | 3.54 inch (89.92 mm) | |||
| Depth | 2.17 inch (55.12 mm) | 2.17 inch (55.12 mm) | 2.17 inch (55 mm) |