Schneider Electric Boxes NSYS3D4315P

Description
"ENCLOSURE STL 15.75""L X 11.81""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 15.75""L X 11.81""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3D4315P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 15.75""L X 11.81""W"

"ENCLOSURE STL 15.75""L X 11.81""W"

Buy Now Datasheet
Wall Boxes - 7018409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7018409
Wall Boxes 7018409
Schneider Electric NSYS3D4315P Wall Box

Schneider Electric NSYS3D4315P Wall Box

Supplier's Site
Enclosure, Ip66, 400X300X150Mm; Enclosure Type Schneider Electric - 67AH3124 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, 400X300X150Mm; Enclosure Type Schneider Electric
67AH3124
Enclosure, Ip66, 400X300X150Mm; Enclosure Type Schneider Electric 67AH3124
ENCLOSURE, IP66, 400X300X150MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:150mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, IP66, 400X300X150MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:150mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site
S3D H400Xw300Xd150+Plain Chassis Rohs Compliant Schneider Electric - 75Y7978 - Newark, An Avnet Company
Chicago, IL, United States
S3D H400Xw300Xd150+Plain Chassis Rohs Compliant Schneider Electric
75Y7978
S3D H400Xw300Xd150+Plain Chassis Rohs Compliant Schneider Electric 75Y7978
S3D H400XW300XD150+PLAIN CHASSIS ROHS COMPLIANT: YES

S3D H400XW300XD150+PLAIN CHASSIS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3D4315P-ND 7018409 67AH3124 75Y7978
Product Name Boxes Wall Boxes Enclosure, Ip66, 400X300X150Mm; Enclosure Type Schneider Electric S3D H400Xw300Xd150+Plain Chassis Rohs Compliant Schneider Electric
Type Junction Box Junction Box
Material Steel Steel; Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Features Hinged Cover Hinged Cover; Locking
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details