Schneider Electric Boxes NSYS3D3415P

Description
"ENCLOSURE STL 11.81""L X 15.75""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 11.81""L X 15.75""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3D3415P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 11.81""L X 15.75""W"

"ENCLOSURE STL 11.81""L X 15.75""W"

Buy Now Datasheet
Wall Boxes - 7018402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7018402
Wall Boxes 7018402
Schneider Electric NSYS3D3415P Wall Box

Schneider Electric NSYS3D3415P Wall Box

Supplier's Site
Enclosure, Ip66, 300X400X150Mm; Enclosure Type Schneider Electric - 67AH3123 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, 300X400X150Mm; Enclosure Type Schneider Electric
67AH3123
Enclosure, Ip66, 300X400X150Mm; Enclosure Type Schneider Electric 67AH3123
ENCLOSURE, IP66, 300X400X150MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:400mm; External Depth - Metric:150mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, IP66, 300X400X150MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:400mm; External Depth - Metric:150mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3D3415P-ND 7018402 67AH3123
Product Name Boxes Wall Boxes Enclosure, Ip66, 300X400X150Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Material Steel Steel; Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Features Hinged Cover Hinged Cover; Locking
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details