BUD INDUSTRIES, INC. Boxes PN-1336-CMB

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.766"" L x 4.757"" W (121.06mm x 120.83mm) X 2.362"" (60.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.766"" L x 4.757"" W (121.06mm x 120.83mm) X 2.362"" (60.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2162-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.766"" L x 4.757"" W (121.06mm x 120.83mm) X 2.362"" (60.00mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.766"" L x 4.757"" W (121.06mm x 120.83mm) X 2.362"" (60.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1336-CMB
Electrical Enclosures PN-1336-CMB
Electrical Enclosures 4.72 x 4.72 x 2.36in Clear Lid

Electrical Enclosures 4.72 x 4.72 x 2.36in Clear Lid

Buy Now Datasheet
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries - 48X9634 - Newark, An Avnet Company
Chicago, IL, United States
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries
48X9634
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries 48X9634
BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:149mm; External Width - Metric:121mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:149mm; External Width - Metric:121mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2162-ND PN-1336-CMB 48X9634
Product Name Boxes Electrical Enclosures Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details