BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PN-1335

Description
Light gray polycarbonate body & cover, UL94V-2 flammability rating
Request a Quote Datasheet
Description
Light gray polycarbonate body & cover, UL94V-2 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PN-1335
Plastic Boxes, NEMA 4x PN-1335
Light gray polycarbonate body & cover, UL94V-2 flammability rating

Light gray polycarbonate body & cover, UL94V-2 flammability rating

Supplier's Site
Boxes - 377-1258-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 10.434"" L x 7.284"" W (265.02mm x 185.01mm) X 3.740"" (95.00mm)"

"Box Plastic, Polycarbonate Gray Cover Included 10.434"" L x 7.284"" W (265.02mm x 185.01mm) X 3.740"" (95.00mm)"

Buy Now Datasheet
NEMA 4X SEALED POLYCARBONATE, LIGHT GRAY BODY & COVER, 10.43 X 7.28 X 3.74 - 70148936 - Allied Electronics, Inc.
Fort Worth, TX, USA
NEMA 4X SEALED POLYCARBONATE, LIGHT GRAY BODY & COVER, 10.43 X 7.28 X 3.74
70148936
NEMA 4X SEALED POLYCARBONATE, LIGHT GRAY BODY & COVER, 10.43 X 7.28 X 3.74 70148936
NEMA 4X Enclosures, Neoprene Gasket, High Impact ABS, Polycarbonate Body Material These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions: Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts Internal Guide Slots for Mounting PCB Assemblies Vertically Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C ABS Material Has an Operating Temperature of –20°C to +80°C

NEMA 4X Enclosures, Neoprene Gasket, High Impact ABS, Polycarbonate Body Material
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:

  • Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications
  • Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust
  • Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts
  • The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C
  • ABS Material Has an Operating Temperature of –20°C to +80°C
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1335
Electrical Enclosures PN-1335
Electrical Enclosures Box, Solid, Polycarb NEMA 10.43x7.2x3.74"

Electrical Enclosures Box, Solid, Polycarb NEMA 10.43x7.2x3.74"

Buy Now Datasheet
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries - 91F3908 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
91F3908
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries 91F3908
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:264.9mm; External Width - Metric:185mm; External Depth - Metric:95mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:264.9mm; External Width - Metric:185mm; External Depth - Metric:95mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1335 377-1258-ND 70148936 PN-1335 91F3908
Product Name Plastic Boxes, NEMA 4x Boxes NEMA 4X SEALED POLYCARBONATE, LIGHT GRAY BODY & COVER, 10.43 X 7.28 X 3.74 Electrical Enclosures Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 10.43 inch (265 mm) 10.43 inch (265 mm) 10.43 inch (265 mm) 10.43 inch (265 mm)
Width 7.28 inch (185 mm) 7.28 inch (185 mm) 7.28 inch (185 mm) 7.28 inch (185 mm)
Depth 3.74 inch (95 mm) 3.74 inch (95 mm) 3.74 inch (95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Plastic Enclosures For Mobile Data Collection - DATEC-MOBIL-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.98 to 9.92 inch (152 to 252 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details