Schneider Electric Wall Boxes NSYS3D5525P

Description
Schneider Electric NSYS3D5525P Enclosure
Request a Quote Datasheet
Description
Schneider Electric NSYS3D5525P Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2768919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2768919
Wall Boxes 2768919
Schneider Electric NSYS3D5525P Enclosure

Schneider Electric NSYS3D5525P Enclosure

Supplier's Site
Boxes - 4008-NSYS3D5525P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 19.69""L X 19.69""W"

"ENCLOSURE STL 19.69""L X 19.69""W"

Buy Now Datasheet
Enclosure, Ip66, 500X500X250Mm; Enclosure Type Schneider Electric - 67AH3131 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, 500X500X250Mm; Enclosure Type Schneider Electric
67AH3131
Enclosure, Ip66, 500X500X250Mm; Enclosure Type Schneider Electric 67AH3131
ENCLOSURE, IP66, 500X500X250MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:500mm; External Width - Metric:500mm; External Depth - Metric:250mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, IP66, 500X500X250MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:500mm; External Width - Metric:500mm; External Depth - Metric:250mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2768919 4008-NSYS3D5525P-ND 67AH3131
Product Name Wall Boxes Boxes Enclosure, Ip66, 500X500X250Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Depth 9.84 inch (250 mm) 9.84 inch (250 mm)
Material Steel; Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Locking Hinged Cover
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 5.91 inch (150 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details