Schneider Electric Wall Boxes NSYCRN88200

Description
Schneider Electric NSYCRN88200 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYCRN88200 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7079167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7079167
Wall Boxes 7079167
Schneider Electric NSYCRN88200 Wall Box

Schneider Electric NSYCRN88200 Wall Box

Supplier's Site
Boxes - 4008-NSYCRN88200-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 31.5""L X 31.5""W"

"ENCLOSURE STEEL 31.5""L X 31.5""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7079167 4008-NSYCRN88200-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Width 31.5 inch (800 mm)
Depth 7.87 inch (200 mm)
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-817/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Sensor Interface Junction Blocks - 2171-CPX-AP-A-EP-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details