Schneider Electric Boxes NSYS3D121030P

Description
"ENCLOSURE STL 47.24""L X 39.37""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 47.24""L X 39.37""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3D121030P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 47.24""L X 39.37""W"

"ENCLOSURE STL 47.24""L X 39.37""W"

Buy Now Datasheet
Enclosure, Electrical/industrial, Steel; Enclosure Type Schneider Electric - 45AJ6701 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electrical/industrial, Steel; Enclosure Type Schneider Electric
45AJ6701
Enclosure, Electrical/industrial, Steel; Enclosure Type Schneider Electric 45AJ6701
ENCLOSURE, ELECTRICAL/INDUSTRIA L, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.2m; External Width - Metric:1m; External Depth - Metric:300mm; IP Rating:IK10, IP66; Body RoHS Compliant: Yes

ENCLOSURE, ELECTRICAL/INDUSTRIAL, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.2m; External Width - Metric:1m; External Depth - Metric:300mm; IP Rating:IK10, IP66; Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3D121030P-ND 45AJ6701
Product Name Boxes Enclosure, Electrical/industrial, Steel; Enclosure Type Schneider Electric
Type Junction Box
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details