Schneider Electric Boxes NSYSBM303012

Description
"BOX STEEL GRAY 11.81""L X 11.81""W"
Request a Quote Datasheet
Description
"BOX STEEL GRAY 11.81""L X 11.81""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYSBM303012-ND - DigiKey
Thief River Falls, MN, United States
"BOX STEEL GRAY 11.81""L X 11.81""W"

"BOX STEEL GRAY 11.81""L X 11.81""W"

Buy Now Datasheet
Enclosure, Steel, Grey, 300X300X120Mm; Enclosure Type Schneider Electric - 66AH6726 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, Grey, 300X300X120Mm; Enclosure Type Schneider Electric
66AH6726
Enclosure, Steel, Grey, 300X300X120Mm; Enclosure Type Schneider Electric 66AH6726
ENCLOSURE, STEEL, GREY, 300X300X120MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:120mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, STEEL, GREY, 300X300X120MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:120mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYSBM303012-ND 66AH6726
Product Name Boxes Enclosure, Steel, Grey, 300X300X120Mm; Enclosure Type Schneider Electric
Type Junction Box
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP65 Flanged Aluminum Case - EXWF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.28 to 13.58 inch (58 to 345 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details