BUD INDUSTRIES, INC. Boxes PN-1330-MB

Description
"Box Plastic, Polycarbonate Gray Cover Included 2.060"" L x 1.986"" W (52.32mm x 50.44mm) X 1.379"" (35.03mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Cover Included 2.060"" L x 1.986"" W (52.32mm x 50.44mm) X 1.379"" (35.03mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2152-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 2.060"" L x 1.986"" W (52.32mm x 50.44mm) X 1.379"" (35.03mm)"

"Box Plastic, Polycarbonate Gray Cover Included 2.060"" L x 1.986"" W (52.32mm x 50.44mm) X 1.379"" (35.03mm)"

Buy Now Datasheet
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries - 48X9624 - Newark, An Avnet Company
Chicago, IL, United States
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries
48X9624
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries 48X9624
BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:80.4mm; External Width - Metric:50.4mm; External Depth - Metric:35mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:80.4mm; External Width - Metric:50.4mm; External Depth - Metric:35mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1330-MB
Electrical Enclosures PN-1330-MB
Electrical Enclosures 2.05 x 1.97 x 1.38in Light Gray

Electrical Enclosures 2.05 x 1.97 x 1.38in Light Gray

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2152-ND 48X9624 PN-1330-MB
Product Name Boxes Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details